EN
  • EN
  • DE

QPS200BRL

Part No QPS200BRL
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711749-QPS200BRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QPS200BRL CAD Model

Description

The QPS200BRL is a state-of-the-art semiconductor product from STMicroelectronics, designed for high-performance applications that require reliable and efficient power management. This innovative device is part of STMicroelectronics' extensive portfolio of power conversion and management solutions, catering to a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High Efficiency: The QPS200BRL boasts exceptional energy efficiency, which is essential for modern electronic devices that demand minimal power loss and heat generation.
  • Durable Design: Built to withstand harsh conditions, this product is durable and robust, ensuring a long operational lifespan even in challenging environments.
  • Compact Footprint: Its compact size makes it an excellent choice for space-constrained applications, allowing designers to integrate it into tight spaces without compromising performance.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the QPS200BRL offers superior performance characteristics, including fast switching speeds and low on-resistance.

Applications

The versatility of the QPS200BRL makes it suitable for a myriad of applications. It is particularly well-suited for:

  • Power supplies and DC/DC converters
  • Motor control systems
  • LED lighting solutions
  • Automotive electronics
  • Portable and battery-powered devices

Technical Specifications

The QPS200BRL is characterized by its technical specifications that ensure optimal performance:

  • Low threshold voltage
  • High switching frequency
  • Low gate charge and capacitance
  • Enhanced thermal performance

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The QPS200BRL is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry and provides dependable performance throughout its service life.

For designers and engineers looking for a power management solution that combines efficiency, durability, and compactness, the QPS200BRL from STMicroelectronics is an excellent choice that stands out in the competitive semiconductor market.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8718 $65.5130
80+ $1.5359 $122.8720
120+ $1.4879 $178.5480
165+ $1.4400 $237.6000
210+ $1.3919 $292.2990
280+ $1.2479 $349.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,862 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess