EN
  • EN
  • DE

TDA8562Q

Part No TDA8562Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 4 x 12 W single-ended car radio power amplifier with dynamic distortion detector and diagnostic interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266351-TDA8562Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8562Q CAD Model

Description

Product Overview: TDA8562Q

The TDA8562Q is a high-performance integrated circuit produced by NXP Semiconductors, designed to deliver powerful audio amplification in automotive and consumer audio applications. This robust IC is part of NXP's acclaimed audio power amplifier line, renowned for its ability to provide high-quality sound reproduction with minimal distortion and noise.

Key Features

  • Output Power: The TDA8562Q is capable of delivering an impressive 2 x 40 W or 1 x 80 W power output, ensuring loud and clear sound for a superior audio experience.
  • Flexibility: It offers flexibility in application with its bridge-tied load (BTL) and stereo configurations, making it suitable for a variety of audio systems.
  • High Efficiency: With its class B output stage, the device ensures high power efficiency, which is particularly important in reducing heat dissipation and energy consumption in automotive environments.
  • Protection Features: The TDA8562Q comes with an array of protection features, including short-circuit protection, thermal protection, and a load dump protection circuit. These features enhance the IC's reliability and longevity in challenging conditions.

Applications

The TDA8562Q is primarily used in car radio amplifiers due to its high power output and robust design. It is also suitable for various audio applications such as Hi-Fi mini systems, television sound systems, and other audio equipment requiring a compact, high-performance audio power amplifier.

Technical Specifications

  • Supply Voltage: Typically operates at 14.4 V, with a range from 6 V to 18 V.
  • Load Impedance: Optimized for 4 ohm loads, but also compatible with 2 ohm loads with reduced power output.
  • Signal-to-Noise Ratio: Offers a high SNR, ensuring clarity in audio playback.
  • Distortion: Features low harmonic distortion across the audio frequency range.

Quality and Reliability

NXP's commitment to quality is evident in the TDA8562Q, which is manufactured to meet stringent industry standards for automotive-grade components. Its robust design and comprehensive protection features ensure reliable performance even under adverse conditions, making it a trusted choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess