EN
  • EN
  • DE

TDA8512J

Part No TDA8512J
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 26W QUAD 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 26W x 1 @ 4 Ohm; 13W x 4 @ 2 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS17P
Dimension 17-SIP Formed Leads
Win Source Part Number 053490-TDA8512J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8512J CAD Model

Description

NXP TDA8512J 4 x 13 W Stereo Car Radio Power Amplifier

The TDA8512J is a high-quality audio power amplifier designed by NXP, a leader in semiconductor solutions. This robust amplifier is specifically engineered to deliver superior sound performance for car radio applications. With its capability to drive four channels, the TDA8512J is an ideal choice for an in-car audio system that requires a compact, yet powerful audio amplification solution.

Key Features:

  • Power Output: The TDA8512J offers an impressive 4 x 13 W of output power into a 4 ohm load over a wide supply voltage range, making it suitable for most car audio applications.
  • Low Distortion: The device ensures low distortion levels, providing a clear and high-quality audio experience.
  • Flexibility: It is designed to work with a wide range of supply voltages, from 6 V to 18 V, which offers flexibility in various car electrical systems.
  • Protection Features: The amplifier includes several protection features such as short-circuit safe to ground, to VCC and across the load, as well as thermal protection and reverse polarity safe.
  • Minimal External Components: The TDA8512J requires very few external components, which simplifies the design and reduces the overall system cost.
  • Mute Function: A mute function is available to suppress the audio output, allowing for seamless integration with car radio systems.

Applications:

The TDA8512J is primarily used in car radio systems but can also be applied in any audio system requiring multiple channels and high-quality sound. This includes mini-component stereo systems, home theater systems, and active speaker systems.

Quality and Reliability:

NXP's commitment to quality and reliability is evident in the TDA8512J, which is built to meet the stringent requirements of the automotive industry. The device is also designed for a long operational life, ensuring reliability over the entire lifespan of the car audio system.

Overall, the TDA8512J from NXP stands out as a powerful, reliable, and versatile audio amplifier that can enhance the sound quality of any car radio system, providing users with an exceptional audio experience.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess