EN
  • EN
  • DE

LE88266DLC

Part No LE88266DLC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Supply Voltage (V) 4.75V ~ 35V
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-eLQFP
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810597-LE88266DLC
Ultra Librarian 3D Model Ultra Librarian LE88266DLC CAD Model

Description

Microchip Technology LE88266DLC Product Overview

The Microchip Technology LE88266DLC is a state-of-the-art integrated circuit designed to meet the rigorous demands of voice-over-IP (VoIP) applications. This device is part of Microchip's extensive portfolio of telecommunications products, renowned for their reliability, performance, and integration capabilities.

The LE88266DLC is a dual-channel low-power line driver, engineered to deliver high-quality audio signals over telephone lines. It is particularly well-suited for systems that require multiple voice channels, such as small office/home office (SOHO) gateways, VoIP cable modems, and analog telephone adapters (ATAs).

Key Features:

  • Dual-Channel Operation: This device supports two independent voice channels, allowing for simultaneous voice communications over two separate lines.
  • Low Power Consumption: The LE88266DLC is designed for energy efficiency, making it ideal for power-sensitive applications.
  • High-Performance Audio: With advanced signal processing technology, the LE88266DLC ensures clear and crisp voice quality, minimizing noise and distortion.
  • Robust Protection: Built-in thermal overload protection and a wide operating temperature range equip this IC for reliable operation in challenging environments.
  • Flexible Voltage Supply: The device can operate over a range of supply voltages, offering versatility in different system designs.

For designers and engineers, the LE88266DLC simplifies the development of VoIP-enabled devices by integrating critical functionality into a single chip. This not only reduces the bill of materials but also streamlines the design process, allowing for more compact and cost-effective end products.

With its combination of dual-channel support, low power consumption, and high-quality audio transmission, the Microchip Technology LE88266DLC is a compelling choice for next-generation communication solutions. Its robust feature set ensures that it can handle the demands of modern VoIP applications, providing users with a reliable and enjoyable communication experience.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Others
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
Lowest to $4.8140
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess