Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Accessories
Mfr Omron
Series C500
Package Bulk
Product Status Active
Accessory Type Connector
For Use With/Related Products C Series
Specifications 40 Position
Base Product Number C500-CE
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1051765-C500-CE405
Ultra Librarian 3D Model Ultra Librarian C500-CE405 CAD Model

Description

The Omron 1051765-C500-CE405 is an accessory designed for use with controllers in the C500 series.

  • Package: bulk
  • Specification: 40 positions
  • Product: connector specifically designed for the C series products
  • Standard Package: 1 piece
  • ECCN: EAR99
  • HTSUS code: 8536.69.8000
  • Base Product Number: C500-CE
  • Status: active

You May Also Be Interested in

Phoenix Contact
REL MOD HONEYWELL EXPERION C300
Need more? Email Us
ECAD model for 2905196
Schneider Electric
MOUNT UNIT HARMONY XAC SERIES
Need more? Email Us
ECAD model for XACA009
Siemens
ETHERNET/IP HEAD ASSEMBLY FOR ET
Need more? Email Us
ECAD model for ZNX:EIP200PRO
Schneider Electric
CBL ASSY MULTIPLE SERIES
Need more? Email Us
ECAD model for SR2CBL08
Omron
CONNECTOR (UNIT, EXPANSION) / Option Card, Communications CP1E Series
Need more? Email Us
ECAD model for CP1W-CIF01
Omron
RS-422/485 SERIAL OPTION MOD / Option Card, Communications CP1E Series
Need more? Email Us
ECAD model for CP1W-CIF11
Phoenix Contact
CONN INLINE SERIES 16 POSITION
Need more? Email Us
ECAD model for 2727624
Omron
REPLACE CONN/TERM RA 40PIN CRIMP / Connector C Series
Need more? Email Us
ECAD model for C500-CE405
Omron
TERMINAL SOLDER TYPE FOR 96PT
Need more? Email Us
ECAD model for CS1W-CE561

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention