EN
  • EN
  • DE

TDA8442

Part No TDA8442
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus interface for colour decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266330-TDA8442
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8442 CAD Model

Description

The TDA8442 from NXP is a versatile Integrated Circuit (IC) designed for controlling and driving small and medium-sized color monitors. This sophisticated chip is specifically engineered to meet the high demands of modern monitor technology, providing both reliability and performance in a compact form factor.

Key Features

  • Multi-Standard Support: The TDA8442 is capable of handling various video standards, which makes it suitable for a wide range of applications across different regions and systems.
  • Integrated RGB Amplifiers: With built-in RGB preamplifiers, this IC simplifies the design of color reproduction circuits, ensuring vibrant and accurate color output on monitor displays.
  • Flexible Power Supply: It operates efficiently across a range of power supply voltages, accommodating the diverse power requirements of different monitor designs.
  • DC Controlled Contrast and Brightness: The IC features direct control for both contrast and brightness settings, allowing for precise adjustments to match user preferences or ambient lighting conditions.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator minimizes the need for external components, thus reducing overall design complexity and cost.

Applications

The TDA8442 is ideal for a variety of applications within the realm of color monitor manufacturing and repair. Its robust design and feature set make it particularly well-suited for:

  • Desktop Computer Monitors
  • Industrial Display Systems
  • Television Receivers with RGB Inputs
  • Video Monitors for Security Systems

Technical Specifications

Some of the technical specifications of the TDA8442 include:

  • Supply Voltage Range: Typically 12V
  • RGB Amplifier Bandwidth: Exceeding 50 MHz
  • Adjustable Black Level Static Control
  • Package Type: DIP (Dual Inline Package)

Overall, the TDA8442 from NXP stands out as a reliable and efficient solution for color monitor control applications. Its integration of multiple features into a single IC allows for simplified circuit designs, offering manufacturers a cost-effective and high-performance option for their products.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess