EN
  • EN
  • DE

TDA8020HL/C2,118

Part No TDA8020HL/C2,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Smart Card Interface ICs SMART CARD INTERFACE DUAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Height 1.4 mm
Length 7 mm
Package / Case LQFP-32
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product Dual IC Card Interface ICs
Width 7 mm
Brand NXP Semiconductors
Interface Type I2C
Mounting Style SMD/SMT
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Operating Supply Current 2 mA
Product Type Smart Card Interface ICs
Standard Pack Qty 2000
Subcategory Interface ICs
Supply Voltage - Max 6.5 V
Supply Voltage - Min 2.7 V
Ultra Librarian 3D Model Ultra Librarian TDA8020HL/C2,118 CAD Model

Description

The TDA8020HL/C2,118 is a sophisticated integrated circuit (IC) designed by NXP Semiconductors, specifically tailored for interfacing with smart cards. This IC is part of a family of smart card interface devices that provide a reliable and secure communication channel between a smart card and a microcontroller or microprocessor in a host system.

Key Features

  • Supply Voltage: The TDA8020HL/C2,118 operates at a wide range of supply voltages, typically from 2.7V to 6V, making it versatile for various application requirements.
  • Card Interface: It supports both synchronous and asynchronous cards, ensuring compatibility with a broad spectrum of smart card technologies.
  • Multiple Communication Protocols: The device is designed to handle T=0, T=1, and I2C communication protocols, which are commonly used in smart card applications.
  • High-level Integration: It includes protection features such as short-circuit and thermal protection, as well as an integrated voltage regulator, reducing the need for external components.
  • ESD Protection: The IC comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the integrity of the communication during card insertion and removal.

Applications

The TDA8020HL/C2,118 is ideal for a range of applications where smart card transactions are essential. These include:

  • Point-of-Sale (POS) terminals
  • Banking and financial systems
  • Identification and security systems
  • Telecommunication systems
  • Public transportation systems

Package and Quality

This IC is available in a leadless HVQFN32 package, which is designed for optimal space-saving on printed circuit boards (PCBs). Additionally, the TDA8020HL/C2,118 adheres to stringent quality standards, ensuring high reliability and performance for critical applications.

Conclusion

With its robust design, comprehensive feature set, and adherence to industry standards, the TDA8020HL/C2,118 from NXP Semiconductors stands out as a premier choice for developers looking to incorporate smart card functionality into their designs. Its ability to operate across a wide range of voltages and protocols, coupled with its integrated safety features, makes it a highly adaptable and secure interface solution for smart card operations.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess