The SUD5N03-11 is an N-channel power MOSFET from Vishay, designed for low voltage, high current applications. Its key features include low on-resistance and fast switching, making it suitable for use in DC-DC converters, load switches, and other power management circuits.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control applications
- Battery management systems
Features
- Low on-resistance (RDS(on)) for minimal conduction losses
- Fast switching speed for high efficiency
- Low gate charge (Qg)
- Avalanche rated for ruggedness
- Halogen-free and RoHS compliant
Benefits
- High energy efficiency
- Reduced power dissipation and heat generation
- Improved system reliability
- Compliance with environmental regulations
- Optimized for low voltage applications
Technical Specifications
The SUD5N03-11 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 5A. The on-resistance (RDS(on)) is typically 11 mΩ at a gate-source voltage of 10V. The device is packaged in a PowerPAK SO-8, which is designed for efficient heat dissipation.
This MOSFET minimizes conduction and switching losses, which are essential for achieving high efficiency in power conversion applications. The low RDS(on) reduces the power dissipated as heat during conduction, while the fast switching speed and low gate charge minimize losses during switching transitions. The avalanche rating enhances its reliability and robustness.
The SUD5N03-11 is a good choice for designers seeking a high-performance, energy-efficient MOSFET for low voltage power switching applications. Its combination of low on-resistance, fast switching speed, and robust design makes it a valuable component in many power management systems.