The MBRD10U200CT-RTF/H is a Schottky Barrier Rectifier manufactured by Korea Electronics Co., Ltd. (KEC). It is designed for applications requiring high-efficiency rectification and low power loss, such as switching power supplies, DC-DC converters, and freewheeling diodes. The device features a low forward voltage drop and fast switching characteristics, making it suitable for high-frequency operation.
Applications
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling Diodes
- Reverse Polarity Protection
- High-Frequency Inverters
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- High Reliability
- Halogen-Free
- TO-252 (DPAK) Package
Benefits
- Improved efficiency in power conversion due to the low forward voltage drop.
- Robust protection against voltage spikes and surges.
- Reduced switching losses in high-frequency applications.
- Long-term reliability for demanding environments.
- Environmentally friendly due to the halogen-free composition.
- Easy to mount and provides efficient heat dissipation with the TO-252 package.
Additional Details
The MBRD10U200CT-RTF/H has a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 10A. The operating temperature range is typically -55°C to +150°C. It is packaged in a TO-252 (DPAK) package.
The Schottky barrier construction provides a low forward voltage drop, which minimizes power dissipation and improves efficiency. The fast switching speed reduces switching losses in high-frequency applications. The high surge current capability enables it to withstand transient overcurrent conditions. The halogen-free composition ensures compliance with environmental regulations.