EN
  • EN
  • DE

TUSB4041IPAPRQ1

Part No TUSB4041IPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 2.0 4PORT HUB 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name TUSB4041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TUSB4041IPAPRQ1-ND, 296-43109-6, 296-43109-1, 296-43109-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901541-TUSB4041IPAPRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB4041IPAPRQ1 CAD Model

Description

Product Overview: TUSB4041IPAPRQ1 from Texas Instruments

The TUSB4041IPAPRQ1 is a high-performance, automotive-qualified USB 2.0 hub designed by Texas Instruments to meet the rigorous demands of the automotive industry. This integrated circuit is specifically tailored for in-vehicle applications, where it provides an efficient and reliable solution for expanding a single USB port into four downstream ports with full backward compatibility.

Key Features

  • Compliance: The device is fully compliant with the USB 2.0 specification and has been tested to meet the automotive AEC-Q100 Grade 2 standard, ensuring operation over a temperature range of -40°C to +105°C.
  • Port Expansion: It features one upstream port and four downstream ports, allowing for the connection of multiple USB devices to a single USB host.
  • High-Speed Data Transfer: The hub supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, providing versatility for various data transfer requirements.
  • Individual Port Power Control: Each downstream port has individual power control, which enables better power management and supports the requirements for power-saving modes.
  • Overcurrent Protection: Integrated overcurrent protection safeguards the device and connected peripherals from excessive current draw.
  • Robust Design: The device is designed with built-in ESD protection, minimizing the risk of damage from electrostatic discharges.

Applications

The TUSB4041IPAPRQ1 is ideal for a variety of automotive applications where USB connectivity is required. This includes in-car entertainment systems, navigation systems, and diagnostic interfaces. Its robust design and compliance with automotive standards make it suitable for the harsh environments found in automotive applications.

Technical Specifications

  • Supply Voltage: 3.3V ±0.3V
  • Integrated 1.8V LDO Regulator
  • Temperature Range: -40°C to +105°C
  • Package: 64-pin HTQFP (PAP)

The TUSB4041IPAPRQ1 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the automotive sector. Its advanced features and compliance with industry standards make it an excellent choice for manufacturers looking to enhance their automotive systems with USB connectivity.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1531 $55.7655
11+ $9.1513 $100.6643
17+ $8.8653 $150.7101
24+ $8.5793 $205.9032
31+ $8.2933 $257.0923
41+ $7.4354 $304.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess