EN
  • EN
  • DE

TDA6502A

Part No TDA6502A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 5 V mixers/oscillators and synthesizers for cable TV and VCR 2-band tuners
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266102-TDA6502A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6502A CAD Model

Description

The TDA6502A is a cutting-edge integrated circuit (IC) product developed by NXP Semiconductors, a leader in the technology industry known for its innovative and reliable solutions. This product is part of NXP's extensive portfolio of mixed-signal ICs designed to address the growing needs of the digital television and related markets.

Key Features

  • Mixer/Oscillator and Synthesizer: The TDA6502A features a high-performance mixer/oscillator and PLL synthesizer that enables it to convert RF signals into intermediate frequencies (IF) with exceptional precision.
  • Low Phase Noise: With its low phase noise characteristics, the TDA6502A ensures a clear and stable signal, which is crucial for high-quality video and audio reception in digital TV applications.
  • High Integration: This IC integrates several functions that typically require multiple discrete components, thus reducing the overall system cost and simplifying the design process for manufacturers.
  • Flexible Power Supply: The TDA6502A operates over a wide range of power supply voltages, making it suitable for various applications and system configurations.

Applications

The TDA6502A is designed to be used in a variety of applications within the digital television domain, including:

  • Set-top boxes for satellite, cable, and terrestrial digital broadcasting
  • Integrated digital television sets
  • Professional broadcasting equipment

Technical Specifications

The TDA6502A boasts a comprehensive set of technical specifications that make it a versatile choice for designers:

  • Highly integrated VHF, UHF mixer/oscillator for down-conversion
  • Phase-locked loop (PLL) frequency synthesizer with I2C-bus programming
  • Low power consumption for energy-efficient designs
  • Robust ESD protection

Quality and Reliability

As with all NXP products, the TDA6502A is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is subjected to rigorous testing and verification processes to guarantee its suitability for long-term operation in consumer electronics.

Overall, the TDA6502A from NXP is an excellent choice for manufacturers looking to incorporate a high-performance, cost-effective RF-to-IF conversion solution in their digital TV products.

You May Also Be Interested in

Samsung
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Tyco Electronics
Lowest to $1.1071

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess