Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Function Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771397-CD74HC73MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC73
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC73MT CAD Model

Description

The CD74HC73MT is a high-speed CMOS logic Dual JK-Type Flip-Flop integrated circuit designed and manufactured by Texas Instruments. This IC is part of the 74HC series, known for their high-speed operation similar to traditional 74LS logic chips but with significantly lower power consumption.

Key Features

  • Versatile Functionality: The CD74HC73MT features two JK flip-flops with individual J, K, reset, and clock inputs. This allows for a wide range of applications including control, register, and toggle functions.
  • High-Speed Operation: With a typical clock frequency of up to 50MHz, this flip-flop is suitable for high-speed systems and can handle fast signal processing tasks with ease.
  • Low Power Consumption: The device operates with a typical low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: It can operate over a wide voltage range from 2V to 6V, providing design flexibility for interfacing with both TTL and CMOS logic levels.
  • Output Drive Capability: The CD74HC73MT can drive up to 10 LSTTL loads, which is beneficial for driving multiple devices in a circuit.

Applications

The dual JK flip-flop design of the CD74HC73MT makes it suitable for a variety of applications including:

  • Frequency division
  • Counters
  • Control systems
  • Memory storage devices
  • Toggle circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HC73MT is no exception, providing reliable performance in a wide range of environmental conditions. It is available in a surface-mount package, ensuring compatibility with modern PCB assembly techniques.

Conclusion

In summary, the CD74HC73MT from Texas Instruments is a versatile, high-speed, and energy-efficient dual JK flip-flop IC that is suitable for a multitude of digital applications. Its wide operating voltage range and ability to drive multiple loads make it a valuable component for designers looking for a reliable and flexible solution in digital circuit design.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for SN74LVTH574DB
Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20-DIP
Need more? Email Us
ECAD model for 74HC564N,652
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC374DB,118
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5232 $57.5520
265+ $0.4293 $113.7645
405+ $0.4159 $168.4395
560+ $0.4025 $225.4000
720+ $0.3891 $280.1520
965+ $0.3488 $336.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,830 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention