EN
  • EN
  • DE

TDA8042

Part No TDA8042
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Quadrature demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266284-TDA8042
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8042 CAD Model

Description

The TDA8042 is a sophisticated integrated circuit designed by NXP Semiconductors, tailored for the advanced demands of modern smart card interfaces. This robust product ensures seamless communication between smart cards and host devices, making it an ideal choice for a multitude of applications including banking, telecommunications, and secure access control systems.

Key Features

  • Smart Card Interface: The TDA8042 provides a complete interface for ISO 7816, T=0, and T=1 smart cards, offering versatility and compliance with current industry standards.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power draw, making it suitable for power-sensitive applications.
  • High Integration: The inclusion of a voltage regulator, clock generator, and a serial I/O line driver reduces the need for external components, thus simplifying design and reducing system costs.
  • Protection Mechanisms: It comes with built-in protection features such as short-circuit and thermal protection, ensuring the longevity and reliability of the product under various conditions.
  • Programmable Current Limiting: The device offers programmable current limiting for the smart card supply, allowing for customization based on specific application requirements.
  • Flexible Communication: It supports various data transfer rates, which can be easily programmed, providing flexibility for different communication protocols.

Applications

The TDA8042 is adept at handling the interface requirements for a range of applications. It's extensively used in point-of-sale (POS) terminals, ATMs, identification systems, and security systems. Its reliability and adaptability also make it a preferred choice for public transportation ticketing systems and network security devices.

Technical Specifications

Operating within a supply voltage range of 2.7V to 6V, the TDA8042 offers a flexible working environment. It also features an automatic activation sequence and deactivation sequence for smart cards, facilitating ease of use and integration into existing systems.

For developers and system integrators looking for a reliable smart card interface solution, the TDA8042 by NXP Semiconductors presents a compelling option, blending performance, energy efficiency, and a suite of protective features in a single package.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606
IXYS
Lowest to $7.8205
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess