Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 70MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 5V, 50pF
Current - Output High, Low 15mA, 48mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 771366-CD74FCT374M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74FCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74FCT374M CAD Model

Description

Product Overview: CD74FCT374M from Texas Instruments

The CD74FCT374M is a high-performance, CMOS Octal D-Type Flip-Flop with 3-State Outputs designed by Texas Instruments. This integrated circuit is part of Texas Instruments' FCT (Fast CMOS TTL-Compatible) family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) signal levels. The device is specifically tailored to meet the needs of high-speed memory buffering and data storage applications.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs ensures efficient data storage and transfer.
  • IC Package Type: The CD74FCT374M comes in a convenient SOIC-20 package, which is suitable for surface-mount technology (SMT).
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V systems.
  • Performance: With its fast propagation delay and clock-to-output times, this device is optimized for high-speed systems.
  • Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Output Capability: The 3-State outputs allow for connection to a bus-structured system, providing high drive capability without increasing the load.

Applications:

The CD74FCT374M is ideally suited for a wide range of applications, including:

  • Memory registers
  • Data storage and buffering
  • Bus interface and driver circuits
  • Communication systems
  • Microprocessor or microcontroller systems

Quality and Reliability:

Texas Instruments is committed to delivering products of the highest quality and reliability. The CD74FCT374M is manufactured under strict quality control standards and is designed to meet or exceed industry requirements. This ensures that each device you purchase will perform to the highest standards in your applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides. With the CD74FCT374M, Texas Instruments continues to provide innovative solutions for high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for SN74LVTH574DB
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SSOP
Need more? Email Us
ECAD model for 74ABT74DB,112
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention