EN
  • EN
  • DE

U7004B

Part No U7004B
Manufacturer Vishay
Catalog RF Transceiver ICs
Description DECT SiGe Front End IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 048400-U7004B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U7004B CAD Model

Description

The U7004B is a monolithic integrated circuit designed for use in remote control receiver systems. It is manufactured by Vishay and commonly found in applications involving infrared (IR) remote control signal demodulation and decoding.

Applications:

  • Infrared remote control receivers
  • TV remote control systems
  • DVD player remote control systems
  • Audio equipment remote control systems
  • Home automation systems

Features:

  • Carrier frequency detection: Detects and filters IR signals at the specified carrier frequency.
  • AGC (Automatic Gain Control): Automatically adjusts the gain to optimize sensitivity to varying signal strengths.
  • Output signal shaping: Provides a clean, noise-free output signal for reliable decoding.
  • Low supply voltage operation: Designed for low-power consumption in battery-operated devices.
  • High immunity to ambient light: Reduces false triggering from sunlight or other light sources.

Benefits:

  • Reliable remote control operation: Provides a robust and accurate signal for decoding remote control commands.
  • Extended operating range: AGC ensures consistent performance over a wide range of signal strengths.
  • Reduced noise and interference: Output signal shaping minimizes errors in decoding.
  • Long battery life: Low power consumption extends the operating time of battery-powered devices.
  • Improved performance in bright environments: High immunity to ambient light reduces false triggering.

The U7004B typically includes an input stage for receiving the IR signal, a bandpass filter to select the desired carrier frequency, an AGC circuit to maintain a stable signal level, a demodulator to extract the encoded data, and an output stage to provide a clean digital signal. Specific performance characteristics include carrier frequency, supply voltage range, and output signal characteristics. Available package types depend on the specific application requirements.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess