Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 140 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS3486
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586625-DS3486MX
Ultra Librarian 3D Model Ultra Librarian DS3486MX CAD Model

Description

The DS3486MX from Texas Instruments is a robust, quad-receiver RS-422/RS-485 communication integrated circuit, designed to interface with digital data systems and transmit non-return-to-zero (NRZ) data at high speeds over long cable runs. This device is particularly well-suited for industrial environments where noise immunity and higher data rates are required.

Key Features

  • Quad Receivers: The DS3486MX features four independent receiver channels, each capable of handling differential data inputs.
  • Compatibility: It is compatible with both RS-422 and RS-485 standards, offering flexibility for a range of network configurations.
  • High-Speed Operation: This device supports data rates up to 10 Mbps, making it ideal for high-speed data communication requirements.
  • Wide Common-Mode Range: The common-mode input range of ±7V exceeds the requirements of the RS-422 and RS-485 standards, ensuring reliable data reception under varying conditions.
  • Tri-State Outputs: The receiver outputs are tri-state, allowing multiple receivers to be connected in parallel and controlled via an enable pin.

Applications

The DS3486MX is versatile and can be used in various applications, including:

  • Industrial control systems
  • Factory automation
  • Data acquisition systems
  • Networked devices in harsh environments

Package and Quality

The device comes in a SOIC-16 package, which is surface-mountable and suitable for automated assembly processes. Texas Instruments ensures high manufacturing standards, with the DS3486MX being designed for reliability and performance in demanding applications.

Environmental and Regulatory Compliance

The DS3486MX complies with the RoHS directive, indicating that it is free from hazardous substances commonly restricted in electronic equipment. This compliance reflects Texas Instruments' commitment to environmental responsibility and the production of safer electronic components.

You May Also Be Interested in

NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1
Exar Corporation
IC TXRX RS232 ESD TRUE 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EBEP-L
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention