Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Media Player
Output Current 2.5A
Supply Voltage - Operating 4 V to 18 V
Voltage - Load 1.7 V to 16 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 047944-TDA5145TS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5145TS CAD Model

Description

The TDA5145TS is a high-quality motor drive integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to provide efficient and reliable control for brushless DC (BLDC) motors. It is an ideal solution for a wide range of applications, including but not limited to, computer peripherals, cooling fans, and electrically driven pumps.

Key Features

  • Supply Voltage: The device operates over a wide supply voltage range, making it versatile for various application requirements.
  • Drive Capability: It features high current drive capability, ensuring robust performance for motors that require higher currents.
  • Sensorless Control: The TDA5145TS offers sensorless control of the motor, which simplifies the motor design by eliminating the need for external Hall-effect sensors.
  • Speed Regulation: It includes an integrated speed regulation feature, which maintains a constant motor speed regardless of load variations.
  • Protection Features: The IC incorporates various protection features such as thermal shutdown, under-voltage lockout, and lock detector, enhancing the safety and reliability of the motor operation.

Applications

The versatility of the TDA5145TS allows it to be used in a multitude of applications where precise and efficient motor control is required. Its sensorless operation and integrated protections make it a go-to choice for designers looking to enhance system reliability and reduce component count.

Technical Specifications

Parameter Value Supply Voltage Range 4.5V to 18V Output Current Up to 1.5A Operating Temperature -40°C to +150°C Package SO20

With its advanced features and robust design, the NXP TDA5145TS IC stands out as a premier choice for driving brushless DC motors in a variety of applications. Its ease of integration and comprehensive functionality ensure that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Omron
SERVOMOTOR 2000 RPM 230V / AC Motor Servomotor 2000 RPM 5kW Incremental 230VAC
Need more? Email Us
ECAD model for R88M-K5K020H-BOS2
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $113.0277
ECAD model for E3Z-FDN27
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention