EN
  • EN
  • DE

TDA3617J

Part No TDA3617J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC MULT VOLT REG 9-SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Processor
Operating Supply Current 5μA
Supply Voltage - Operating 9.5 V to 17.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 9-PDBS
Win Source Part Number 215870-TDA3617J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3617J CAD Model

Description

Product Overview: TDA3617J from NXP

The TDA3617J is a versatile and robust integrated circuit (IC) from NXP Semiconductors, designed to deliver comprehensive solutions for power management applications. This IC is particularly suited for use in car radios and audio systems, where reliable and consistent performance is essential. It is part of NXP's long-standing tradition of providing innovative semiconductor products for the automotive industry and beyond.

Key Features

  • Multiple Voltage Regulators: The TDA3617J includes several voltage regulators, offering a variety of output voltages suitable for different components within the audio system.
  • High Efficiency: With its focus on energy efficiency, the TDA3617J ensures minimal power loss and heat generation, extending the life of the product and conserving energy.
  • Protection Circuits: The device comes equipped with a range of protection features, including short-circuit protection, thermal shutdown, and overvoltage protection, safeguarding the system against common electrical hazards.
  • Low Quiescent Current: The IC is designed to draw a very low quiescent current, making it ideal for battery-operated devices where power conservation is critical.

Applications

The TDA3617J is primarily used in automotive audio systems, but its versatile nature allows for its use in a range of other applications that require stable and reliable power management. These can include portable electronics, home audio systems, and other multimedia devices.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA3617J is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the challenging conditions often encountered in automotive environments. The IC's robust design also means it offers a long operational lifespan, reducing the need for frequent replacements and maintenance.

Technical Support and Resources

Customers choosing the TDA3617J can benefit from NXP's comprehensive technical support. Detailed datasheets, application notes, and design resources are available to assist in the integration of the IC into various platforms. NXP's global support network also provides assistance with any technical challenges that may arise during the design, development, or deployment stages.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess