EN
  • EN
  • DE

MC34PF3000A4EP

Part No MC34PF3000A4EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features i.MX Processors PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC34PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883451-MC34PF3000A4EP
Ultra Librarian 3D Model Ultra Librarian MC34PF3000A4EP CAD Model

Description

The NXP MC34PF3000A4EP is a sophisticated power management integrated circuit (PMIC) designed for use in a variety of applications, particularly those requiring a high level of energy efficiency and advanced power control. This PMIC is part of NXP's PF3000 family and is tailored to complement the performance and power requirements of i.MX processors, as well as other applications with similar power needs.

Key Features

  • Flexibility: The MC34PF3000A4EP comes with a configurable architecture that includes four buck converters, six linear regulators, and a boost converter, providing a high degree of flexibility in power management for complex systems.
  • Efficiency: With its high-efficiency switching regulators, the device ensures minimal power loss during operation, which is critical for battery-operated devices where power conservation is paramount.
  • Integration: This PMIC integrates a range of features such as a real-time clock, coin cell charger, and tamper detection, making it an all-in-one solution for power management and security.
  • Programmability: The device offers programmable voltage settings and sequencing options through the I2C interface, allowing designers to tailor the power-up and power-down sequences to their specific application requirements.

Applications

The MC34PF3000A4EP is ideal for powering the latest applications in consumer, industrial, and automotive markets. It is particularly well-suited for:

  • Smart devices and IoT applications
  • Automotive infotainment and telematics systems
  • Industrial control units
  • Portable medical devices

Technical Specifications

The technical specifications of the MC34PF3000A4EP include:

  • Input voltage range: 2.8V to 4.5V
  • Output voltage range: 0.8V to 3.775V across various outputs
  • Multiple power control modes for power optimization
  • Over-voltage, under-voltage, and over-temperature protection
  • Package: 64-QFN (9x9mm)

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC34PF3000A4EP is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance in harsh environments.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess