EN
  • EN
  • DE

TDA19977BHV/15/C1'

Part No TDA19977BHV/15/C1'
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144HLQFP / HDTV Interface 144-HLQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Applications HDTV
Supply Voltage - Operating 1.8V, 3.3V
Case / Package 144-HLQFP (20x20)
Mounting Surface Mount
Win Source Part Number 128570-TDA19977BHV/15/C1'
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA19977BHV/15/C1' CAD Model

Description

The TDA19977BHV/15/C1 is a high-performance HDMI interface IC designed and manufactured by NXP Semiconductors. This advanced IC is engineered to provide a seamless bridge between HDMI input signals and the digital video interface of a processor or display. It is well-suited for a range of applications, including televisions, home theater systems, digital signage, and professional AV equipment.

Key Features

  • High Definition Multimedia Interface: The TDA19977BHV/15/C1 fully supports HDMI 1.4 specifications, enabling it to handle high-definition video streams with ease.
  • Deep Color Support: This IC is capable of managing deep color depths up to 48 bits per pixel, allowing for a rich and vibrant color display.
  • 3D Video Capability: It is equipped to process 3D video signals, making it an ideal choice for systems that require stereoscopic video rendering.
  • Content Type Bits: The inclusion of content type bits ensures that the IC can optimize the video signal based on its content, whether it's graphics, photo, cinema, or game.
  • Audio Return Channel (ARC): The TDA19977BHV/15/C1 supports ARC, enabling the TV to send audio data "upstream" to an A/V receiver or soundbar, eliminating the need for a separate audio cable.

Advanced Connectivity

With its robust HDMI connectivity, the TDA19977BHV/15/C1 facilitates the transmission of high-speed digital data at rates up to 10.2 Gbps. This ensures compatibility with high-resolution video formats and guarantees a high level of audiovisual fidelity.

Energy Efficient

NXP's TDA19977BHV/15/C1 is designed with energy efficiency in mind. The IC features low power consumption modes, making it a suitable choice for eco-friendly devices that need to meet stringent power requirements.

Easy Integration

The compact design and flexible interfacing options of the TDA19977BHV/15/C1 make it easy to integrate into existing designs, helping to reduce development time and speed up time-to-market for new products.

Overall, the TDA19977BHV/15/C1 from NXP stands out as a reliable and feature-rich HDMI interface solution that can meet the demands of the latest multimedia applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess