EN
  • EN
  • DE

ISO7231CQDWRQ1

Part No ISO7231CQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HIGH SPEED, TRIPLE DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 45ns, 45ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190658-ISO7231CQDWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7231C-Q1
Introduction Date September 15, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7231CQDWRQ1 CAD Model

Description

Introducing the ISO7231CQDWRQ1 from Texas Instruments

The ISO7231CQDWRQ1 is a robust, automotive-grade digital isolator designed by Texas Instruments to provide high-level electrical isolation for vehicle applications. This state-of-the-art component is essential for ensuring safety and reliability in a variety of automotive systems, including battery management, powertrain, and advanced driver-assistance systems (ADAS).

Key Features

  • Triple-Channel Isolation: The ISO7231CQDWRQ1 features three independent isolation channels, providing flexibility in system design and enhancing the isolation of sensitive circuits from noisy environments.
  • High Isolation Voltage: With an isolation voltage of 3000 Vrms, this device ensures that electronic systems are protected from high voltage transients and maintains signal integrity under harsh conditions.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for the demanding conditions found in automotive applications.
  • High-Speed Data Transfer: The device supports data rates up to 25 Mbps, ensuring rapid communication between isolated domains without compromising performance.
  • Robust Certifications: It meets stringent automotive industry standards, including AEC-Q100 qualification, which underscores its reliability and durability in automotive environments.
  • Low Power Consumption: Designed for efficiency, the ISO7231CQDWRQ1 minimizes power consumption, which is crucial for energy-sensitive automotive systems.

Applications

The ISO7231CQDWRQ1 is ideal for a variety of applications where isolation is critical for safety and performance. It is commonly used in:

  • Electric and hybrid vehicle systems
  • ADAS and safety-related signal isolation
  • Body control modules
  • Powertrain control modules
  • Battery management systems

With its robust design and high-performance capabilities, the ISO7231CQDWRQ1 from Texas Instruments is an indispensable component for automotive engineers seeking to enhance the safety and reliability of their vehicle systems. Its integration into your design will ensure seamless and secure operation, even in the most demanding automotive environments.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0352 $50.3520
25+ $4.1315 $103.2875
38+ $4.0024 $152.0912
52+ $3.8733 $201.4116
67+ $3.7442 $250.8614
90+ $3.3568 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess