EN
  • EN
  • DE

TPA3112D1PWPR

Part No TPA3112D1PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 25W Class-D 28-Pin HTSSOP EP T/R / IC AMP AUD PWR 25W MONO 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 144803-TPA3112D1PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3112D1
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3112D1PWPR CAD Model

Description

TPA3112D1PWPR by Texas Instruments

The TPA3112D1PWPR is a high-performance audio amplifier from Texas Instruments designed to deliver exceptional sound quality for a wide array of audio applications. This integrated circuit is part of Texas Instruments' extensive audio amplifier portfolio, which is renowned for its reliability, efficiency, and advanced technology.

Key Features:

  • Output Power: The TPA3112D1PWPR can deliver up to 15W into an 8Ω load with less than 1% THD+N (Total Harmonic Distortion plus Noise) when powered by a 16V supply, making it suitable for medium-power applications.
  • Efficiency: This device operates with an advanced Class-D architecture that provides a high level of efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Audio Quality: With its low THD+N and high SNR (Signal-to-Noise Ratio), the TPA3112D1PWPR ensures clear and crisp audio reproduction, maintaining the integrity of the input signal.
  • Advanced Modulation: The amplifier utilizes a sophisticated modulation technique that minimizes electromagnetic interference, allowing for use in sensitive audio applications without compromising sound quality.
  • Flexibility: Designed to accommodate various speaker loads, the TPA3112D1PWPR is versatile enough to be used in single-ended or bridge-tied load configurations.
  • Protection Features: It includes multiple protection features such as over-temperature protection, under-voltage protection, and short-circuit protection, ensuring the longevity and reliability of both the amplifier and the overall system.

Applications:

The TPA3112D1PWPR is ideal for a range of applications that require high-quality audio amplification. These include:

  • Wireless and Bluetooth speakers
  • Soundbars and LCD TVs
  • Home and professional audio systems
  • Portable audio players
  • Active speakers and docking stations

With its compact PowerPAD MSOP package, the TPA3112D1PWPR is designed for space-constrained applications, providing a powerful yet efficient solution for modern audio systems. Whether you're designing a home entertainment system or a portable speaker, the TPA3112D1PWPR offers the perfect blend of performance and functionality to elevate the audio experience.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess