EN
  • EN
  • DE

RB-DC4242

Part No RB-DC4242
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK STEEL 42UX42" / Black Steel Floor Mount Cabinet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series RB-DC
Dimensions - Panel 37.000" L x 19.000" W x 73.500" H (939.80mm x 482.60mm x 1866.90mm)
Dimensions - Overall 42.130" L x 23.620" W x 78.430" H (1070.10mm x 599.95mm x 1992.12mm)
Material Metal, Steel
Features Cable Entry Systems, Removable Sides
Style Enclosed, Bottom, Front, Sides, Top
Type Cabinet Rack
Door Steel
Color Black
Mounting Rails Two Pair
Ventilation Door, Top
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 770985-RB-DC4242
Popularity Medium
Supply and Demand Status Limited
Family Name RBDC
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RB-DC4242 CAD Model

Description

The Hammond Manufacturing RB-DC Series is a black-colored cabinet rack made of steel. The cabinet rack has cable entry systems and removable sides.

  • Color: Black
  • Material: Steel
  • Enclosure Style: Enclosed (Bottom, Front, Sides, Top)
  • Panel Dimensions: 37.000" L x 19.000" W x 73.500" H (939.80mm x 482.60mm x 1866.90mm)
  • Overall Dimensions: 42.130" L x 23.620" W x 78.430" H (1070.10mm x 599.95mm x 1992.12mm)
  • Mounting Rails: 2 pairs
  • Ventilation: Door and Top
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us
Bud Industries
ADD-A-RACK ECONOMIZER VENTED / Metal, Steel Add-A-Rack Cabinet Enclosed, Back 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Light Gray Steel Type 12 Two Door Modular Freestanding Enclosure
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X30X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 30.000" W x 30.000" H (254.00mm x 762.00mm x 762.00mm) Gray
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.5X21X24.75 BLK / Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500" L x 21.000" W x 24.750" H (444.50mm x 533.40mm x 628.65mm) Black
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess