EN
  • EN
  • DE
  • IT

TDA1564

Part No TDA1564
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description High efficiency 2 X 25 W/4  stereo car radio power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265882-TDA1564
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1564 CAD Model

Description

The TDA1564 is a high-fidelity audio power amplifier integrated circuit brought to you by NXP Semiconductors. This IC is designed to deliver a remarkable audio experience, making it an ideal choice for automotive audio systems and home audio applications. With its impressive power efficiency and robust performance, the TDA1564 stands out as a superior component for audio amplification needs.

Key Features

  • High Output Power: Capable of delivering up to 44 W of continuous power per channel into a 4-ohm load, with a maximum power output of 70 W for a single channel in a flex power configuration.
  • Low Distortion: Ensures crystal-clear sound quality with very low harmonic distortion and noise, providing a pure audio reproduction that is true to the original recording.
  • Efficient Class-B Operation: Offers an optimal balance between efficiency and audio performance, minimizing heat generation without compromising on sound quality.
  • Flexibility: The IC can be used in various configurations, including bridge-tied load (BTL), single-ended, or dual-channel modes, to suit a wide range of application requirements.
  • Protection Features: Equipped with multiple protection features including short-circuit protection, thermal protection, and a mute function to ensure reliability and safety during operation.
  • Minimal External Components: Designed for simplicity, requiring only a few external components, which helps to reduce overall system cost and complexity.

Applications

The versatility of the TDA1564 makes it suitable for a variety of applications. It is predominantly used in car audio systems where its power and quality can drive speakers directly, creating an immersive listening experience for passengers. Additionally, it is also well-suited for home audio and DIY audio projects where high-quality sound amplification is desired.

Conclusion

In summary, the TDA1564 from NXP is a powerful and reliable audio amplifier IC that offers high-quality sound amplification with low distortion and a high degree of efficiency. Its robust protection features and flexibility in application make it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess