EN
  • EN
  • DE

VNQ690SP

Part No VNQ690SP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD CHANNEL HIGH SIDE SOLID STATE RELAY | IC SSR HISIDE QUAD POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 6V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 10A
Rds On 90mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VNQ690
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1279654-VNQ690SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ690SP CAD Model

Description

The VNQ690SP is a high-performance device from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This product is part of their VIPower M0-5 family, which is renowned for delivering robust and efficient power management solutions.

Key Features

  • Quad Channel High-Side Driver: The VNQ690SP is equipped with four independent high-side drivers, allowing it to control multiple loads with precision.
  • Wide Voltage Range: With an operating voltage range from 5.5V to 36V, this device is versatile and can handle a broad spectrum of automotive power systems.
  • High Current Rating: Each channel can handle a continuous current of up to 5A, making it suitable for driving a variety of loads such as lamps, motors, and other actuators.
  • Thermal Shutdown: The device includes a thermal shutdown feature to protect itself and the load in case of overheating.
  • Load Current Limitation: This safety feature prevents damage to the system by limiting the current in case of a load surge or short circuit.
  • Diagnostic Functions: The VNQ690SP provides real-time diagnostic feedback, which helps in monitoring the status of the load and the health of the system.

Applications

The VNQ690SP is primarily designed for automotive applications, including but not limited to:

  • Body Control Modules
  • Lighting Systems
  • Automotive Relay Replacement
  • Motor Control Units

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNQ690SP is built to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments. It is also compliant with the ISO 26262 standard for automotive safety.

For engineers and designers looking for a reliable high-side driver solution, the VNQ690SP from STMicroelectronics offers a perfect blend of performance, robustness, and advanced features, making it an ideal choice for modern automotive applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess