Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1126717-2SJ205
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ205 CAD Model

Description

The 2SJ205 is a P-channel power MOSFET manufactured by NEC (formerly). It's designed for high-speed switching applications, such as DC-DC converters, motor drivers, and power management circuits. This MOSFET offers low on-resistance and high current handling capabilities.

Applications

  • DC-DC converters
  • Motor drivers
  • Power management circuits
  • Switching regulators
  • Load switches

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High current capability: Capable of handling significant current loads.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • High avalanche energy rating: Provides robustness against inductive loads.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reliable performance: Robust design ensures stable operation in various conditions.
  • Versatile use: Suitable for a wide range of applications due to its high current and power handling capabilities.
  • Simplified design: Reduces the need for complex protection circuitry in power applications.

Additional Details

The 2SJ205 is typically housed in a TO-220 or similar package designed for efficient heat dissipation. It is crucial to consult the datasheet for detailed specifications, including maximum voltage and current ratings, thermal resistance, and switching characteristics. Proper heatsinking is essential to maintain the MOSFET within its safe operating area, especially when operating at high power levels. The datasheet provides comprehensive information necessary for optimal circuit design and reliable operation. The gate charge (Qg) and gate-source threshold voltage (VGS(th)) are important parameters to consider when designing the gate drive circuitry. Furthermore, the body diode characteristics should be considered when using the MOSFET in applications where reverse conduction may occur. By carefully considering these factors and adhering to the manufacturer's recommendations, the 2SJ205 can provide robust and efficient performance in a variety of power electronic applications. Specific attention should be paid to the maximum junction temperature and the thermal resistance between the junction and the case to ensure proper thermal management.

You May Also Be Interested in

NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1899 $67.0384
38+ $3.4371 $130.6098
59+ $3.3298 $196.4582
81+ $3.2224 $261.0144
104+ $3.1149 $323.9496
139+ $2.7928 $388.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention