EN
  • EN
  • DE

STM690SM6F

Part No STM690SM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 3V SWITCH OVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031370-STM690SM6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM690SM6F CAD Model

Description

The STM690SM6F from STMicroelectronics is a highly reliable, low-power supervisor IC designed to provide microprocessor (µP) supervisory functions. This microcircuit is crucial for managing power supplies and ensuring that systems operate within safe parameters. It is particularly suitable for battery-powered devices due to its low energy consumption.

Key Features

  • Power-On Reset Generator: The device ensures that the µP powers up in a known state by generating a reset pulse when the supply voltage reaches the reset threshold level.
  • Low Supply Current: With a typical supply current of only 1 µA, the STM690SM6F is optimized for battery-operated systems where power efficiency is critical.
  • Programmable Reset Delay: It offers an adjustable delay time after the supply voltage becomes valid, allowing designers to tailor the reset timing to specific system requirements.
  • Watchdog Timer: The built-in watchdog timer improves system reliability by resetting the µP if it fails to strobe within a preset time frame, indicating the system may have become unresponsive.
  • Manual Reset Input: This feature allows for an external trigger to initiate a system reset, providing an additional layer of control.

Applications

The STM690SM6F is versatile and can be used across a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Battery-powered equipment
  • Industrial systems

Technical Specifications

The device is offered in an SOT-23-5 package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The supervisor IC has a reset threshold voltage typically at 3.08V, which is suitable for systems that run on 3.3V power supplies.

For engineers and designers looking for a robust power management solution, the STM690SM6F provides an excellent balance of performance, power efficiency, and reliability.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7735 $53.2050
70+ $1.4552 $101.8640
110+ $1.4097 $155.0670
150+ $1.3643 $204.6450
190+ $1.3188 $250.5720
255+ $1.1824 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess