EN
  • EN
  • DE

TDA1308/N1

Part No TDA1308/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 215825-TDA1308/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1308/N1 CAD Model

Description

The TDA1308/N1, crafted by NXP Semiconductors, is an integrated class-AB stereo headphone driver contained in a small SO8 or DIP8 plastic package. Its design is optimized for mobile and portable applications, where efficient power consumption and compact footprint are key design considerations.

Key Features

  • Low Voltage Operation: The TDA1308/N1 operates at a wide range of supply voltages from 3V to 6V, making it versatile for various headphone applications.
  • High-Quality Sound: With its low distortion and low noise level, the device ensures a high-quality audio experience for the end-user.
  • Optimized Power Consumption: The device is designed for efficiency, with a typical quiescent current of only 4mA, which is ideal for battery-powered equipment.
  • High Output Capability: Capable of driving 32-ohm loads, the TDA1308/N1 can deliver a significant output power, enough to drive most headphones with ease.
  • Thermal and Short-Circuit Protection: The built-in protection features ensure reliability and durability of the headphone driver, safeguarding it from potential damage.

Applications

The TDA1308/N1 is suitable for a broad range of audio applications, particularly where high-quality audio amplification is required in a compact space. It is commonly used in:

  • Portable audio devices
  • Personal computers and laptops
  • Portable DVD players
  • Mobile phones and PDAs

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3V to 6V
Output Power 50 mW (typical at 5V supply and 32Ω load)
Quiescent Current 4 mA (typical)
Noise Level Low
Distortion Low
Package SO8, DIP8

Overall, the TDA1308/N1 from NXP is an excellent choice for designers looking for a robust, high-performance headphone driver that can operate in a variety of conditions while providing a high-quality audio experience.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess