EN
  • EN
  • DE
  • IT

LPC2141FBD64,151

Part No LPC2141FBD64,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 32KB FLSH 64LQFP  /  ARM7® series Microcontroller IC 16/32-Bit 60MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Tray
Product Status Not For New Designs
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 45
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LPC2141FBD64151,568-1761,935280015151,LPC2141FBD64-S
Standard Package 160
Win Source Part Number 1001232-LPC2141FBD64,151
Ultra Librarian 3D Model Ultra Librarian LPC2141FBD64,151 CAD Model

Description

The NXP LPC2141FBD64,151 is a robust microcontroller that sits within the LPC2100 family, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which provides a perfect blend of power, performance, and cost-effectiveness.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, which operates at a maximum frequency of 60 MHz, delivering a strong computational performance for a variety of tasks.
  • Memory: Comes equipped with 32 kB of on-chip static RAM and 128 kB of on-chip flash memory, supporting In-System Programming (ISP) and In-Application Programming (IAP) for enhanced flexibility.
  • Debugging: Embedded ICE RT and Embedded Trace interfaces offer comprehensive debugging features.
  • Serial Communication: Features multiple serial interfaces, including UARTs, SPI, SSP, and I2C-bus, providing excellent connectivity options for peripheral devices.
  • Timers: Contains multiple 32-bit timers, two 10-bit DACs for analog control, and a Real-Time Clock (RTC) with optional battery backup for time-keeping applications.
  • I/O Ports: Up to 45 5V tolerant fast GPIO lines, allowing for versatile connection with other electronic components and systems.
  • Power Management: Offers multiple power-saving modes, including Idle and Power-down modes, to ensure efficient power consumption.
  • Packaging: Available in a compact 64-pin LQFP package, ideal for space-constrained applications.

Applications:

The LPC2141FBD64,151 microcontroller is suitable for an array of applications due to its rich feature set. It is commonly used in:

  • Industrial control systems
  • Medical instrumentation
  • Access control and point-of-sale
  • Communication gateways
  • Embedded soft modems
  • Robotics
  • Automotive body systems

Conclusion:

The NXP LPC2141FBD64,151 microcontroller offers an excellent balance of processing power, memory capacity, and power efficiency, making it an ideal choice for a wide range of embedded systems. Its extensive set of peripherals and interfaces, coupled with its low power consumption modes, ensures that it can meet the needs of complex and demanding applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess