EN
  • EN
  • DE

MC8640DTHX1250HE

Part No MC8640DTHX1250HE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.25GHZ 1023BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.25GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1023-BBGA, FCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926367-MC8640DTHX1250HE
Ultra Librarian 3D Model Ultra Librarian MC8640DTHX1250HE CAD Model

Description

The NXP MC8640DTHX1250HE is a high-performance, power-efficient, dual-core microprocessor designed to cater to the demanding needs of modern embedded computing and communications applications. Based on the Power Architecture® technology, this processor is capable of delivering exceptional processing capabilities, making it an ideal choice for a wide range of industrial, networking, and telecommunications systems.

Key Features

  • Dual-Core Processing: Equipped with two e600 cores, the MC8640DTHX1250HE can run at speeds up to 1.25 GHz, offering a balance of high performance and power efficiency.
  • Integrated Memory Controller: The processor features an integrated DDR2/DDR3 memory controller, which supports high memory bandwidths and reduces latency, enhancing overall system performance.
  • Advanced Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and Serial RapidIO, this microprocessor ensures robust connectivity options for a variety of applications.
  • On-Chip Acceleration: The NXP MC8640DTHX1250HE comes with integrated acceleration units for enhanced packet processing, security, and performance, making it suitable for network-intensive tasks.
  • Virtualization Support: It includes support for virtualization, allowing multiple operating systems to run concurrently on separate cores, improving resource utilization and system reliability.
  • Power Architecture Technology: Leveraging the robust and proven Power Architecture, the processor delivers exceptional computational power and reliability for embedded systems.

Applications

With its powerful features, the NXP MC8640DTHX1250HE is well-suited for a variety of applications, including:

  • Networking equipment such as routers, switches, and network control planes
  • Wireless infrastructure including base station controllers and gateways
  • Industrial control systems and automation
  • High-performance computing and embedded systems
  • Telecommunications infrastructure and signal processing

The MC8640DTHX1250HE is a testament to NXP's commitment to providing innovative solutions that drive the future of embedded processing. With its combination of performance, efficiency, and connectivity, this processor stands out as a top choice for developers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess