EN
  • EN
  • DE

MCIMX6Z0DVM09AB

Part No MCIMX6Z0DVM09AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6ULZ 900MHZ 289MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Speed 900MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14726, 935377904557
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844837-MCIMX6Z0DVM09AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Z0DVM09AB CAD Model

Description

Product Overview: NXP MCIMX6Z0DVM09AB

The NXP MCIMX6Z0DVM09AB is a high-performance, energy-efficient processor designed for a wide range of industrial and consumer applications. As part of NXP's i.MX 6 series, this processor is built on the ARM® Cortex®-A9 architecture, delivering robust processing capabilities with a rich suite of multimedia features.

Key Features:

  • CPU: The core of the MCIMX6Z0DVM09AB is a single ARM® Cortex®-A9 processor, which provides a perfect balance between performance and power consumption. This makes it ideal for applications requiring efficient multitasking and high-speed processing.
  • Graphics: Integrated with a 3D graphics processor, the chip delivers superior graphics rendering, supporting applications that require rich graphical user interfaces or advanced gaming capabilities.
  • Video Processing: Equipped with a multi-format HD video decoder and encoder, the processor can handle high-definition video playback and streaming with ease, supporting resolutions up to 1080p.
  • Connectivity: The processor features a range of connectivity options including high-speed USB, Ethernet, and various other interfaces, enabling it to serve as the core of a connected system.
  • Memory: It supports various types of external memory, including DDR3, DDR3L, LPDDR2, and NOR/NAND flash, allowing for flexible system memory design.
  • Package: The MCIMX6Z0DVM09AB is offered in a 624-pin BGA package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the NXP MCIMX6Z0DVM09AB makes it suitable for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Infotainment
  • Smart Home Devices
  • Healthcare Equipment
  • Portable Navigation Devices
  • Point of Sale (PoS) Terminals

Conclusion:

The NXP MCIMX6Z0DVM09AB processor combines performance with energy efficiency, making it an excellent choice for designers looking to develop sophisticated embedded systems. Its multimedia capabilities and connectivity options provide the flexibility needed to create innovative and competitive products in today's market.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3718 $51.6026
17+ $6.0487 $102.8279
26+ $5.8597 $152.3522
36+ $5.6706 $204.1416
46+ $5.4816 $252.1536
62+ $4.9146 $304.7052
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,575 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess