EN
  • EN
  • DE

KMPC8245LZU266D

Part No KMPC8245LZU266D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 352TBGA / MPU PowerPC MPC82xx Processor RISC 32bit 0.25um 266MHz 3.3V 352-Pin TBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC 603e
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
RAM Controllers SDRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 352-LBGA
Manufacturer Package 352-TBGA (35x35)
Additional Interfaces I2C, I2O, PCI, UART
Win Source Part Number 778002-KMPC8245LZU266D
Popularity Medium
Supply and Demand Status Limited
Family Name KMPC8245L
Introduction Date February 08, 2003
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMPC8245LZU266D CAD Model

Description

The NXP KMPC8245LZU266D is a highly integrated microprocessor that serves as a robust solution for a wide range of computing applications. This powerful processor is part of NXP's PowerQUICC II family, which is renowned for its high performance, versatility, and efficiency.

Key Features

  • Core: The KMPC8245LZU266D is built around a PowerPC 603e core that can run at speeds up to 266 MHz, providing a solid balance between performance and power consumption.
  • Cache Memory: It includes a 32 KB instruction cache and a 32 KB data cache, allowing for efficient processing of instructions and data management.
  • Integrated Memory Controller: The processor features an integrated memory controller supporting SDRAM, which helps in reducing system complexity and improves overall system performance.
  • PCI Interface: It comes with a 32-bit PCI interface at 33/66 MHz, facilitating easy connection to peripheral devices and contributing to the flexibility of system design.
  • Communication: The product is equipped with dual Fast Ethernet controllers, making it ideal for networking tasks and ensuring fast data transfer rates.
  • High Integration: The KMPC8245LZU266D integrates multiple functionalities that would otherwise require additional components, thereby saving space and reducing overall system costs.

Applications

This processor is designed to meet the needs of a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control systems
  • Wireless infrastructure
  • Print and imaging devices
  • Embedded computing systems

Reliability and Support

NXP is known for its commitment to quality and long-term reliability. The KMPC8245LZU266D is backed by NXP's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate this processor into their products successfully.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess