EN
  • EN
  • DE

LMH0002SQ

Part No LMH0002SQ
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver | IC CABLE DVR SERIAL DGTL 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Driver
Applications SMPTE 292M / 259 M
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Family Part Number LMH0002
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201349-LMH0002SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0002SQ CAD Model

Description

The LMH0002SQ from Texas Instruments is a state-of-the-art high-speed cable driver designed to meet the rigorous demands of modern digital video broadcasting and transmission systems. This advanced driver is optimized for driving serial digital video data through 75Ω coaxial cables, making it an ideal choice for a wide range of professional video applications, including digital video routers, switches, and distribution amplifiers.

The LMH0002SQ offers superior performance with its ability to support SMPTE 292M, SMPTE 259M, and DVB-ASI standards, ensuring compatibility with high-definition (HD), standard-definition (SD), and DVB-ASI video formats. Its versatility is further enhanced by its support for data rates up to 1.485 Gbps, allowing it to handle HD video signals without compromising signal integrity.

This cable driver boasts an impressive feature set, including an integrated cable driver with a BNC output connector, programmable slew rates for SD and HD operation, and an adjustable output amplitude from 800mV to 1600mV to ensure optimal signal quality over varying cable lengths. Additionally, the LMH0002SQ provides two selectable slew rate control pins to easily switch between high-definition and standard-definition operation modes.

The LMH0002SQ is housed in a compact 16-pin WQFN package, making it suitable for space-constrained applications. It operates over a wide temperature range from -40°C to 85°C, ensuring reliable performance in diverse operating environments. The device also features power-saving modes, contributing to energy-efficient designs by reducing power consumption when the cable driver is not in active use.

With its exceptional signal integrity, flexibility, and energy efficiency, the Texas Instruments LMH0002SQ High-Speed Cable Driver is an excellent choice for designers and engineers looking to implement high-performance video transmission solutions in professional broadcasting and video distribution systems.

Click here for more information or to purchase the LMH0002SQ from Texas Instruments.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6336 $51.8016
15+ $7.0840 $106.2600
22+ $6.8627 $150.9794
31+ $6.6413 $205.8803
39+ $6.4199 $250.3761
53+ $5.7558 $305.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess