EN
  • EN
  • DE

T1023NSE7PQA

Part No T1023NSE7PQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT PWR ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 525-FCPBGA (19x19)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 525-FBGA, FCBGA
Case / Package 525-FCPBGA (19x19)
Family Name T1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14890, 935323559557, T1023NSE7PQA-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935882-T1023NSE7PQA
Ultra Librarian 3D Model Ultra Librarian T1023NSE7PQA CAD Model

Description

The NXP T1023NSE7PQA is a high-performance, power-efficient, 64-bit multicore processor that is part of NXP's QorIQ T series. Designed to meet the rigorous demands of networking and telecommunications, this processor is built on Power Architecture technology, making it suitable for a wide range of applications including routers, switches, gateways, and other data-intensive systems.

Key Features

  • Advanced Multicore Architecture: The T1023NSE7PQA features a dual-core configuration that allows for simultaneous multi-threaded processing, enhancing performance and efficiency for complex tasks.
  • High-Performance Data Path: With its integrated Data Path Acceleration Architecture (DPAA), this processor provides optimized data handling for high-speed networking, ensuring fast and reliable data throughput.
  • Integrated Security: The processor includes a suite of security features, such as secure boot, encryption, and tamper detection, providing robust security for sensitive applications.
  • Energy Efficiency: Designed with power efficiency in mind, the T1023NSE7PQA maintains a balance between performance and power consumption, making it ideal for environments where energy use is a concern.
  • Connectivity: This processor offers a range of high-speed connectivity options, including multiple Gigabit Ethernet ports, PCIe interfaces, and USB connections, ensuring versatile integration with a variety of peripherals and network architectures.

Applications

The NXP T1023NSE7PQA is tailored for networking equipment in both enterprise and carrier-grade environments. Its robust feature set allows it to be used in applications such as:

  • Wireless Infrastructure
  • Enterprise Networking Equipment
  • Industrial Control Systems
  • Network Attached Storage Devices
  • Firewall and VPN Appliances

Technical Specifications

Property Value
CPU Cores 2
Architecture Power Architecture
Frequency Up to 1.5 GHz
Security Features Secure Boot, Encryption, Tamper Detection
Connectivity Gigabit Ethernet, PCIe, USB

Overall, the NXP T1023NSE7PQA processor is a versatile and reliable choice for networking and communication applications that require high performance, security, and energy efficiency.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess