EN
  • EN
  • DE

SK43D01G6

Part No SK43D01G6
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE / Slide Switch 4P3T Through Hole, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series SK, COMAX
Package Bulk
Circuit 4P3T
Contact Timing Not Specified
Switch Function On-On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 6.00mm
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polyoxymethylene (Acetal) (POM)
Switch Travel 2.00mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number SK43D
Other Names HASK0241,SK-43D01-G6,SK-43D01-G 6
Standard Package 100
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233137-SK43D01G6
Ultra Librarian 3D Model Ultra Librarian SK43D01G6 CAD Model

Description

The SK43D01G6 is a miniature slide switch manufactured by C&K Components. This particular model is a three-position switch, designed for applications where multiple settings or modes are required in a small form factor. These switches are commonly found in portable electronic devices, control systems, and instrumentation where space is limited but functionality is important.

Applications:

  • Portable Electronic Devices: Used in MP3 players, radios, and other handheld devices for mode selection.
  • Control Systems: Integrated into control panels, testing equipment, and measurement devices.
  • Instrumentation: Employed in laboratory equipment and field instruments where different settings are needed.
  • Educational Kits: Utilized in electronics training kits and educational modules.
  • DIY Projects: Suitable for hobbyists and makers for creating custom electronic projects.

Features:

  • Three Positions: Offers three distinct switching positions for versatile control options.
  • Miniature Size: Compact design ideal for applications with limited space.
  • Slide Actuator: Easy to operate with a simple sliding mechanism.
  • Through-Hole Mounting: Designed for straightforward installation on printed circuit boards (PCBs).
  • Durable Construction: Ensures reliable and long-lasting performance in various conditions.

Benefits:

  • Versatile Control: Three positions allow for multiple configurations in a single switch.
  • Space Saving: Compact size maximizes board space and enables smaller device designs.
  • User-Friendly: Simple slide actuator makes operation easy and intuitive for users.
  • Easy Installation: Through-hole mounting simplifies the assembly process on PCBs.
  • Reliable Performance: Durable construction ensures consistent and dependable switching.

The SK43D01G6 slide switch is specifically designed for easy integration into printed circuit boards (PCBs). Its miniature size and through-hole mounting make it an excellent choice for compact devices where board space is a premium. The switch features a robust construction, ensuring that it can withstand regular use and provide reliable performance over an extended period. It provides a convenient and efficient solution for implementing multi-state switching functionality in a variety of electronic applications.

Technical Specifications: The technical specifications for the SK43D01G6 typically include parameters such as contact rating (voltage and current), contact resistance, insulation resistance, dielectric strength, and operating temperature range. For the most accurate and detailed specifications, it is always recommended to consult the official datasheet provided by C&K Components.

You May Also Be Interested in

CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DPDT 0.3A 115V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 300MA 30V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess