EN
  • EN
  • DE

T1022NXE7PQB

Part No T1022NXE7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2X E5500 1400MHZ DDR3L/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1022NXE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935878-T1022NXE7PQB
Ultra Librarian 3D Model Ultra Librarian T1022NXE7PQB CAD Model

Description

The T1022NXE7PQB is a cutting-edge processor from NXP Semiconductors, renowned for its high-performance and energy-efficient operations. This processor is part of NXP's QorIQ T1 family of communication processors that are designed to meet the rigorous demands of modern networking and telecommunication applications.

Key Features:

  • Dual-Core Architecture: The T1022NXE7PQB features a dual-core ARM Cortex-A7 configuration that provides a balance between processing power and power consumption, making it ideal for applications where efficiency is paramount.
  • Advanced Data Path: With NXP's Data Path Acceleration Architecture (DPAA), this processor offers high-speed data handling capabilities, which are crucial for networking tasks such as packet parsing, classification, and distribution.
  • Integrated Security: The processor includes a suite of security features, including secure boot, encryption, and tamper detection, ensuring the integrity and confidentiality of data.
  • Connectivity: T1022NXE7PQB provides a range of connectivity options including multiple Gigabit Ethernet ports, PCI Express interfaces, and USB connections, enabling versatile networking solutions.
  • Power Efficiency: Designed with power efficiency in mind, the T1022NXE7PQB is suited for environments where power consumption is a critical factor, without compromising on performance.

Applications:

The versatility of the T1022NXE7PQB makes it suitable for a wide range of applications. It is commonly used in:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial applications, including control and automation systems.
  • Wireless infrastructure, including base station controllers and gateways.
  • Embedded computing and Internet of Things (IoT) devices that require robust processing capabilities.

With its robust set of features, the T1022NXE7PQB from NXP stands as a powerful and versatile component for any high-demand networking or telecommunication solution. Its integration of performance, security, and connectivity makes it a top choice for system designers looking to create advanced, reliable, and efficient systems.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4578 $77.4578
2+ $63.5562 $127.1124
3+ $61.5696 $184.7088
4+ $59.5830 $238.3320
6+ $57.5975 $345.5850
7+ $51.6389 $361.4723
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess