EN
  • EN
  • DE

SX5148P1KWT1

Part No SX5148P1KWT1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number SX514
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 521082-SX5148P1KWT1
Ultra Librarian 3D Model Ultra Librarian SX5148P1KWT1 CAD Model

Description

Product Overview: NXP SX5148P1KWT1

The NXP SX5148P1KWT1 is a state-of-the-art semiconductor product designed to cater to the demanding needs of modern electronic systems. This component is part of a family of integrated circuits that are renowned for their reliability, efficiency, and performance. The SX5148P1KWT1 is particularly suitable for applications that require precise control and robust communication interfaces.

Key Features

  • High Performance: The SX5148P1KWT1 is built to deliver top-notch performance for its intended applications. Its design is optimized to ensure that it operates at peak efficiency, making it an ideal choice for high-speed and high-frequency operations.
  • Energy Efficient: With the growing emphasis on energy conservation, the SX5148P1KWT1 has been developed to be energy-efficient. It helps reduce the overall power consumption of the systems it is integrated into, which can be critical for battery-operated devices.
  • Robust Design: Durability is a hallmark of the SX5148P1KWT1. It is engineered to withstand harsh conditions and provide consistent performance over a wide range of temperatures and voltages, ensuring longevity and reliability.
  • Advanced Technology: NXP's commitment to innovation is evident in the SX5148P1KWT1. It incorporates the latest technological advancements to stay ahead of the curve and meet the evolving requirements of the electronics industry.
  • Connectivity: The product offers excellent connectivity options, making it an integral component for systems that require robust communication protocols. This ensures seamless integration with other components and systems.
  • Compact Form Factor: The SX5148P1KWT1 is designed to be compact, allowing it to fit into tight spaces without compromising on functionality. This makes it particularly useful for portable and space-constrained applications.

Applications

The versatility of the NXP SX5148P1KWT1 allows it to be used across a variety of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

In conclusion, the NXP SX5148P1KWT1 is a powerful and versatile component that offers a blend of performance, efficiency, and reliability. Its robust design and advanced features make it an essential part of any modern electronic system that demands the best in semiconductor technology.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess