EN
  • EN
  • DE

AS183-92LF

Part No AS183-92LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SW SPDT 300K-2.5GHZ SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 300kHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 13dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.55dB @ 2.5GHz
IIP3 50dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 34dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3V
RF Type General Purpose
Case / Package SC-70-6
Win Source Part Number 010236-AS183-92LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS183-92LF CAD Model

Description

The AS183-92LF is engineered for superior RF control in high-performance environments. It is built to accommodate a wide range of frequencies and offers robust functionality.

Features and Benefits

  • Excellent Frequency Range: Covers extensive bandwidth, versatile for multiple uses.
  • Durable Construction: Ensures long-lasting performance and stability.
  • Easy Integration: Compatible with existing systems, facilitating seamless upgrades.

Applications

  • Broadcast Systems
  • Wireless Infrastructure
  • Aerospace and Defense
  • Automated Test Equipment

This RF switch is perfect for high-stakes applications where reliability and performance are paramount.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7959 $50.3262
44+ $2.2940 $100.9360
68+ $2.2224 $151.1232
93+ $2.1507 $200.0151
121+ $2.0790 $251.5590
161+ $1.8639 $300.0879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess