EN
  • EN
  • DE

ADG333ABN

Part No ADG333ABN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad SPDT Switch | IC SWITCH QUAD SPDT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 3V ~ 30V
Supply Voltage , Dual (V±) ±3V ~ 20V
Switch Time (Ton, Toff) (Maximum) 90ns, 80ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number ADG333
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1140189-ADG333ABN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG333ABN CAD Model

Description

Product Overview: ADG333ABN - Analog Switch Quad SPDT 15V 20-Pin PDIP N

The ADG333ABN is a high-performance monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switch functions. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this switch is designed for use in a wide array of applications, including communication systems, data acquisition, and audio signal routing. Its versatility and reliability make it an excellent choice for designers seeking a robust switching solution.

Key Features

  • Wide Operating Supply Range: The ADG333ABN is capable of operating from a single +12 V to ±15 V dual supplies, providing flexibility for various circuit configurations.
  • Low Power Consumption: With CMOS construction, the device ensures minimal power dissipation, making it ideal for power-sensitive applications.
  • Low On Resistance: The switch features a low on resistance (R<sub>ON) in the range of 35 Ω, which remains flat over the full analog signal range, ensuring excellent linearity and low distortion.
  • High Switching Speed: Fast transition times (t<sub>ON and t<sub>OFF) provide efficient signal switching, which is crucial for high-speed data and audio applications.
  • Improved Off Isolation: Off isolation performance minimizes crosstalk between channels, which is critical in multiplexing applications.
  • Break-before-make Switching: This feature prevents momentary shorting when switching between channels, protecting sensitive downstream components.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Test Equipment and Instrumentation

Package and Quality

The ADG333ABN comes in a 20-pin plastic dual in-line package (PDIP N), which is robust and suitable for through-hole mounting, providing ease of integration into a variety of circuit boards. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, meeting stringent reliability standards for commercial and industrial applications.

With its combination of high performance, reliability, and versatility, the ADG333ABN from Analog Devices Inc. stands out as an exceptional choice for designers in need of a high-quality analog switch.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8667 $55.4668
9+ $11.3778 $102.4002
14+ $11.0223 $154.3122
19+ $10.6667 $202.6673
25+ $10.3112 $257.7800
33+ $9.2445 $305.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 554 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess