EN
  • EN
  • DE

STMP3770XXLAEA3N

Part No STMP3770XXLAEA3N
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description STMP3770XXLAEA3N / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 346923-STMP3770XXLAEA3N
Ultra Librarian 3D Model Ultra Librarian STMP3770XXLAEA3N CAD Model

Description

The STMP3770XXLAEA3N is a high-performance, feature-rich semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the electronics market. This product is designed to cater to a wide range of applications, including but not limited to, industrial control, automotive systems, smart networking, and IoT devices.

Key Features

  • Advanced Processing Capabilities: At the heart of the STMP3770XXLAEA3N is a powerful processing unit that delivers exceptional performance for complex computations and data management tasks. This makes it ideal for applications requiring high-speed data processing and real-time operations.
  • Energy Efficiency: Despite its robust processing power, the STMP3770XXLAEA3N is designed with energy efficiency in mind. It operates with a low-power consumption profile, making it suitable for battery-powered devices and applications where energy conservation is critical.
  • Connectivity Options: The product boasts a variety of connectivity options, including high-speed USB, Ethernet, and other communication interfaces, ensuring seamless integration with other components and systems.
  • Robust Security: Security is a top priority for NXP, and the STMP3770XXLAEA3N includes advanced security features to protect against unauthorized access and ensure the integrity of data.
  • Flexible Memory Support: It supports multiple memory types, allowing designers to choose the most appropriate storage solution for their application, whether it’s for high-speed access or large-capacity storage needs.

Applications

The versatility of the STMP3770XXLAEA3N makes it suitable for a diverse set of applications. Its robust processing capabilities are perfect for industrial automation systems that require reliable and continuous operation. In the automotive sector, it can be used for in-vehicle infotainment systems, advanced driver-assistance systems (ADAS), and other electronic control units (ECUs). Additionally, its connectivity and security features make it an excellent choice for smart home devices, networking equipment, and IoT solutions that demand secure and constant communication.

Conclusion

Overall, the STMP3770XXLAEA3N from NXP Semiconductors is a testament to the company's commitment to delivering high-quality and adaptable products that meet the evolving needs of the technology landscape. With its combination of performance, efficiency, and versatility, this product stands out as a reliable choice for developers and manufacturers looking to innovate and create sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6700 $61.3600
19+ $6.2934 $119.5746
29+ $6.0968 $176.8072
40+ $5.9001 $236.0040
51+ $5.7034 $290.8734
68+ $5.1134 $347.7112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess