EN
  • EN
  • DE

XC2V2000-4FG676I

Part No XC2V2000-4FG676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 456 I/O 676FBGA / FPGA Virtex-II Family 2M Gates 24192 Cells 650MHz 0.15um Technology 1.5V 676-Pin FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Virtex-II
Part Status Obsolete(EOL)
Number of LABs/CLBs 2688
Total RAM Bits 1032192
Number of I/O 456
Number of Gates 2000000
Operating Supply Voltage 1.425 V ~ 1.575 V
Mounting Sub-Base Mount
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 676-BBGA, FCBGA
Manufacturer Package 676-FCBGA (27x27)
Win Source Part Number 799611-XC2V2000-4FG676I
Popularity Medium
Supply and Demand Status Limited
Family Name XC2V2000
Introduction Date January 05, 1999
ECCN 3A991.d
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC2V2000-4FG676I CAD Model

Description

The XC2V2000-4FG676I is a Virtex-II series FPGA manufactured by Xilinx Inc..

  • Operating Temperature Range: -40°C to 100°C (TJ)
  • Package: 676-BBGA, FCBGA
  • Mounting Type: Sub-Base Mount
  • Operating Supply Voltage: 1.425 V to 1.575 V
  • I/Os: 456
  • LABs/CLBs: 2,688
  • Total RAM bits: 1,032,192
  • Gates: 2,000,000
  • Obsolete (EOL): Yes
  • Category: Integrated Circuits (ICs)
  • Family Name: XC2V2000
  • Manufacturer Package: 676-FCBGA (27x27)
  • Introduced: January 05, 1999
  • Estimated EOL date: Obsolete / End of life
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess