EN
  • EN
  • DE

SSTU32865ET/G,518

Part No SSTU32865ET/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 28BIT 160-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 1.9 V
Number of Bits 28
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 160-TFBGA (9x13)
Win Source Part Number 130481-SSTU32865ET/G,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTU32865ET/G,518 CAD Model

Description

The SSTU32865ET/G,518 is a high-performance, registered buffer designed by NXP Semiconductors for use in server memory modules and other high-speed signal processing applications. This advanced device is part of NXP's interface logic family and is specifically engineered to meet the stringent requirements of next-generation server platforms.

Key Features

  • Compatibility: The SSTU32865ET/G,518 is designed to be compatible with JEDEC standards, ensuring interoperability with a wide range of DDR2 memory systems.
  • Performance: With support for high-speed data transfer, this buffer helps to enhance system performance by enabling the use of higher-speed memory modules.
  • Power Efficiency: The device operates with a low-voltage supply, minimizing power consumption and heat generation, which is crucial for maintaining system stability and reliability.
  • Reliability: Built with NXP's proven technology, the SSTU32865ET/G,518 is designed for reliable operation in demanding server environments.

Applications

The SSTU32865ET/G,518 is ideal for advanced computing applications where high data bandwidth and system stability are essential. Its primary applications include:

  • Server memory modules
  • High-speed signal processing
  • Data center infrastructure
  • Enterprise computing systems

Technical Specifications

Parameter Value
Package TSSOP
Operating Temperature -40°C to +85°C
Supply Voltage 1.8V ±0.1V
Bit Width 25 bits (1 Rank) or 14 bits (2 Rank)
Mounting Type Surface Mount

Ordering Information

The SSTU32865ET/G,518 is available for order under the specified part number. For bulk orders or to request additional product information, contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Pericom
Lowest to $8.2081
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3636 $61.0904
33+ $3.5805 $118.1565
50+ $3.4685 $173.4250
69+ $3.3564 $231.5916
89+ $3.2456 $288.8584
120+ $2.9094 $349.1280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess