EN
  • EN
  • DE

SN74LVC161284DLR

Part No SN74LVC161284DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 19-BIT BUS INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3 V ~ 3.6 V
Resolution 19
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1255466-SN74LVC161284DLR
Manufacturer Homepage www.ti.com
Family Name SN74LVC161284D
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC161284DLR CAD Model

Description

Product Overview: SN74LVC161284DLR by Texas Instruments

The SN74LVC161284DLR is a high-performance, 19-bit bus interface device designed by Texas Instruments to facilitate the efficient transfer of data between a host and a wide variety of peripherals or memory devices. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features:

  • Interface Type: The device features a 19-bit bus interface, which is ideal for high-speed data transfer and communication with other components in the system.
  • Voltage Range: It operates within a broad supply voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with a range of logic levels.
  • Drive Capability: The SN74LVC161284DLR is capable of driving up to 24mA, providing robust signal integrity even in demanding conditions.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • I/O Ports: It features 19-bit inputs and outputs, which can be placed in a high-impedance state to allow for bus contention resolution.
  • Package Type: The SN74LVC161284DLR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is optimized for space-constrained applications.

Applications:

The versatility of the SN74LVC161284DLR makes it an excellent choice for a variety of applications, including:

  • Memory interfacing in servers and computing devices
  • Signal bridging in communication infrastructure
  • Data acquisition systems
  • High-speed data transfer in consumer electronics
  • Industrial control systems

Quality and Reliability:

As with all Texas Instruments products, the SN74LVC161284DLR is manufactured to the highest quality standards. It has undergone rigorous testing to ensure reliability and performance under a wide range of environmental conditions. This device is a reliable choice for designers seeking to create high-performance electronic systems that require efficient data bus interfacing.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4890 $53.8680
28+ $3.6833 $103.1324
43+ $3.5682 $153.4326
58+ $3.4531 $200.2798
75+ $3.3380 $250.3500
101+ $2.9927 $302.2627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess