EN
  • EN
  • DE

SNDJ-CNT-G03

Part No SNDJ-CNT-G03
Manufacturer Honeywell
Catalog Panel Meters - Counters, Hour Meters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Panel Meters - Counters, Hour Meters
Mfr Honeywell Sensing and Productivity Solutions
Series SNDJ-CNT
Product Status Obsolete
Type Tachometer
Operating Mode Up
Count Rate 35kHz
Number Of Characters Per Row 5
Display Type LCD - Black Characters
Input Type No Voltage, Voltage
Output Type Analog, Relay, Solid State
Voltage - Supply 10 ~ 36VDC
Reset Non-Resettable
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP40
Temperature Range - Operating -40°C ~ 85°C
Weight 0.463 lb (210.01 g)
Other Names 480-2833,SNDJCNTG03
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1272484-SNDJ-CNT-G03
Ultra Librarian 3D Model Ultra Librarian SNDJ-CNT-G03 CAD Model

Description

The SNDJ-CNT-G03 Tachometer is an industrial automation and controls panel meter that is suitable for various applications.

  • Termination Style: Screw terminal
  • Ingress Protection: IP40
  • Series: SNDJ-CNT
  • Output Types: Analog, relay, and solid-state
  • Operating Mode: Up
  • Display: LCD with black characters
  • Count Rate: 35kHz
  • Resettable: Non-resettable
  • Voltage Supply: 10 ~ 36VDC
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Honeywell Sensing and Productivity Solutions

You May Also Be Interested in

Omron
COUNTER DIGITAL LED 100-240V
Need more? Email Us
Honeywell
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
Red Lion Controls
TACHOMETER LED 6 CHAR 85-250V
Need more? Email Us
Omron
COUNTER LCD 4 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 5 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LED 4 CHAR 100-240V PNL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess