EN
  • EN
  • DE

CD4007UBE

Part No CD4007UBE
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DUAL COMPL PAIR W/INV 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3 V to 18 V
Number of Bits 3
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 006148-CD4007UBE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD4007UBE CAD Model

Description

CD4007UBE Dual Complementary Pair Plus Inverter

Designed for a wide variety of uses, the CD4007UBE includes dual complementary MOSFETs and an additional inverter, broadening its application potential from simple switching to complex circuit designs.

Features and Benefits:

  • Both n-channel and p-channel MOSFETs: Offers flexibility in circuit design.
  • Wide voltage operation range: Provides robust performance across standard battery voltages.
  • High input impedance: Enables easy interface with other components.

Applications:

  • Custom logic gates
  • Inverter circuits
  • Modulation applications

The CD4007UBE is ideal for multipurpose use in both analog and digital circuits, supporting engineers in creating innovative and adaptable designs with minimal components.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess