EN
  • EN
  • DE

PI74SSTV16857AE

Part No PI74SSTV16857AE
Manufacturer Diodes Incorporated
Catalog Logic - Specialty Logic
Description IC REG BUFFER 14BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 141353-PI74SSTV16857AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74SSTV16857AE CAD Model

Description

Introducing the PI74SSTV16857AE from Diodes Incorporated

The PI74SSTV16857AE is a high-performance, 16-bit registered transceiver from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to facilitate reliable high-speed data transfer in advanced communication and computing applications. Its state-of-the-art technology ensures that it is an ideal solution for systems requiring bidirectional data flow with a bus-hold feature.

Constructed with the latest Very-Low-Voltage HSTL (High-Speed Transceiver Logic) technology, the PI74SSTV16857AE operates with a minimal power supply of 2.5V ±0.2V. This low-voltage operation translates to reduced power consumption, making it an energy-efficient choice for modern electronic devices. It is particularly suitable for interfacing with high-speed microprocessors and can support data rates that are essential for high-performance computing and networking equipment.

The device offers a wide bus-interface capability, with two 8-bit or one 16-bit universal bus transceivers that can be operated independently. Each transceiver can transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) inputs. The output-enable (OE) inputs can disable the outputs so that the buses are effectively isolated.

One of the key features of the PI74SSTV16857AE is its bus-hold circuitry, which maintains the last active state on the bus lines when they are left floating. This feature is particularly useful in applications where bus lines may not always be driven and helps prevent data corruption by eliminating the need for external pull-up or pull-down resistors.

Moreover, the PI74SSTV16857AE is packaged in a space-saving 56-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for densely packed PCB layouts. It also boasts industrial-standard operating temperature ranges, making it reliable in a variety of environments.

In summary, the PI74SSTV16857AE from Diodes Incorporated is a versatile and efficient solution for high-speed bidirectional communication. Its low-power operation, robust bus-hold feature, and compact design make it a valuable component in any high-performance data transmission system.

You May Also Be Interested in

ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7618 $60.1888
38+ $3.0865 $117.2870
58+ $2.9901 $173.4258
80+ $2.8937 $231.4960
104+ $2.7972 $290.9088
139+ $2.5079 $348.5981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess