EN
  • EN
  • DE

2SA1366-T112-1E

Part No 2SA1366-T112-1E
Manufacturer ISAHAYA
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ISAHAYA
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815111-2SA1366-T112-1E
Ultra Librarian 3D Model Ultra Librarian 2SA1366-T112-1E CAD Model

Description

The 2SA1366-T112-1E is a PNP silicon epitaxial transistor manufactured by ISAHAYA Electronics. It is designed for use in a wide range of audio amplification and switching applications. This transistor offers good linearity, high gain, and low distortion, making it suitable for high-performance audio equipment.

Applications

  • Audio Amplifiers
  • Switching Circuits
  • Driver Stages
  • Output Stages
  • General Purpose Amplification
  • Consumer Electronics

Features

  • High gain (hFE): Provides excellent amplification capabilities.
  • Low distortion: Ensures high-fidelity audio reproduction.
  • High collector current (IC): Allows for driving high-power loads.
  • Low saturation voltage (VCE(sat)): Minimizes power dissipation.
  • Pb-free lead plating: Complies with environmental regulations.
  • Compact package: Enables miniaturization of electronic devices.

Benefits

  • Improved audio quality: Delivers clear and accurate sound reproduction.
  • Efficient switching: Provides fast and reliable switching performance.
  • Versatile application: Suitable for a wide range of electronic circuits.
  • Low power consumption: Minimizes energy waste and extends battery life.
  • Environmentally friendly: Reduces the use of hazardous materials.
  • Easy assembly: Simplifies manufacturing processes and reduces assembly time.

Additional Details

The 2SA1366-T112-1E transistor features a collector-emitter voltage (VCEO) rating of -50V. The collector current (IC) rating is -150mA. The power dissipation (PD) is 400mW. The current gain (hFE) is typically between 85 and 170. The operating temperature range is typically from -55°C to +150°C. It is typically packaged in a TO-92 package, which is a small, through-hole package. It is designed for low to medium power applications requiring good linearity and low distortion.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess