EN
  • EN
  • DE

SPC5745BK1VMH2R

Part No SPC5745BK1VMH2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA / e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5745
Other Names 935353624518
Standard Package 1,500
ECCN 5A992C
Win Source Part Number 1263918-SPC5745BK1VMH2R
Ultra Librarian 3D Model Ultra Librarian SPC5745BK1VMH2R CAD Model

Description

The NXP SPC5745BK1VMH2R is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is part of the Power Architecture family, which is renowned for its exceptional processing capabilities and robust feature set.

At the heart of the SPC5745BK1VMH2R is a dual-core processor that operates at speeds of up to 200 MHz, providing ample computational power to handle complex tasks and algorithms. The device also includes a floating-point unit (FPU) that enhances its ability to manage calculations involving decimals, making it ideal for precision control systems and advanced numerical computations.

With an integrated memory of 2.5MB Flash and 384KB RAM, the SPC5745BK1VMH2R offers a generous amount of storage for code and data. This ensures smooth and efficient operation even in applications that require extensive data manipulation or large software frameworks. Additionally, the inclusion of Error Correction Code (ECC) memory ensures high reliability and data integrity, which is essential for safety-critical systems.

The microcontroller's rich set of peripherals includes multiple communication interfaces such as CAN, LIN, and Ethernet, providing versatile options for connectivity. These interfaces allow for seamless integration into a variety of systems and networks, ensuring that the SPC5745BK1VMH2R can communicate effectively within a complex ecosystem of devices.

The SPC5745BK1VMH2R is also equipped with advanced security features. It includes a cryptographic services engine that supports secure boot, encryption, and authentication, helping to protect sensitive data and prevent unauthorized access to the system.

Designed with a focus on energy efficiency, the NXP SPC5745BK1VMH2R incorporates power-saving modes that reduce its power consumption during idle times, making it an environmentally friendly choice for energy-conscious designs.

In summary, the NXP SPC5745BK1VMH2R microcontroller is a powerful and versatile component that delivers exceptional performance, reliability, and security, making it an ideal choice for automotive and industrial applications that require the highest standards of operation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess