EN
  • EN
  • DE

SPC5745BBK1AMMH6

Part No SPC5745BBK1AMMH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA / e200z4 series Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5745
Other Names 935358561557
Standard Package 880
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263868-SPC5745BBK1AMMH6
Ultra Librarian 3D Model Ultra Librarian SPC5745BBK1AMMH6 CAD Model

Description

The SPC5745BBK1AMMH6 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC57xx family, which is renowned for its exceptional performance, reliability, and versatility. The SPC5745BBK1AMMH6 is engineered to deliver efficient processing capabilities, advanced integration, and robust security features, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: The device is built around a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant e200z4d dual-core, which operates at speeds of up to 180 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with 1.5MB of embedded flash memory and 192KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: The MCU offers a range of communication interfaces, including CAN, LIN, and Ethernet, facilitating easy integration into existing systems and networks.
  • Security: Security is a top priority, and the SPC5745BBK1AMMH6 incorporates advanced security features such as a Memory Protection Unit (MPU), cryptographic services, and secure boot to protect against unauthorized access and ensure data integrity.
  • Analog Interfaces: With multiple ADC channels, the MCU provides precise analog to digital conversion, which is critical for sensor-based applications.
  • Timers: A variety of timers, including periodic interrupt timers and watchdog timers, are available to manage timing requirements efficiently.
  • Package: The SPC5745BBK1AMMH6 is offered in a 176-pin MAPBGA package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

The robust design and comprehensive feature set of the SPC5745BBK1AMMH6 make it suitable for a multitude of applications, particularly in the automotive sector, such as engine management systems, transmission control units, and advanced driver assistance systems (ADAS). Additionally, its capabilities make it well-suited for industrial control systems, robotics, and other applications requiring high reliability and performance.

Conclusion:

The SPC5745BBK1AMMH6 from NXP is a testament to the company's commitment to providing innovative and reliable solutions for the automotive and industrial markets. With its advanced architecture, comprehensive security measures, and versatile connectivity options, this MCU stands out as a top choice for developers and engineers looking to create sophisticated and secure systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2294 $84.6882
5+ $23.1626 $115.8130
8+ $22.4388 $179.5104
11+ $21.7149 $238.8639
14+ $20.9911 $293.8754
19+ $18.8196 $357.5724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess