EN
  • EN
  • DE

PIC24FJ64GB110-I/PT

Part No PIC24FJ64GB110-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ64GB110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930579-PIC24FJ64GB110-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB110-I/PT CAD Model

Description

Microchip Technology PIC24FJ64GB110-I/PT Microcontroller

The PIC24FJ64GB110-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed for advanced applications requiring substantial code space and connectivity features. This microcontroller is part of the PIC24F family, renowned for their low power consumption, versatility, and powerful peripheral set.

Key Features:

  • Core: 16-bit PIC24 CPU, capable of up to 16 MIPS performance at 32 MHz, ensuring efficient processing of instructions and smooth operation in complex applications.
  • Memory: Boasts 64KB of Flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • USB Connectivity: Equipped with a USB 2.0 Full-Speed/Low-Speed On-The-Go (OTG) controller with integrated PHY, allowing for easy implementation of USB communication in embedded systems.
  • Communication Interfaces: Features a variety of communication interfaces including UART, SPI, and I2C, enabling the microcontroller to communicate with other devices and peripherals.
  • Timers and PWM: Comes with multiple 16-bit timers, input capture, and output compare channels, as well as PWM outputs, making it suitable for precise timing operations and motor control applications.
  • Analog Features: Includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Extended Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: Available in a 100-pin TQFP package, the PIC24FJ64GB110-I/PT is suitable for space-constrained applications while still providing numerous I/O options.

Applications:

The PIC24FJ64GB110-I/PT is ideal for a wide range of applications, including industrial control systems, advanced consumer electronics, medical devices, and communication systems. Its robust feature set and connectivity options make it a go-to choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

Support and Resources:

Microchip Technology provides extensive support for the PIC24FJ64GB110-I/PT with development tools, software libraries, and documentation to assist in the development process. Engineers can take advantage of the Microchip developer community, technical support, and online resources to streamline the design and implementation of their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0217 $76.0868
8+ $15.6075 $124.8600
12+ $15.1201 $181.4412
16+ $14.6315 $234.1040
21+ $14.1441 $297.0261
28+ $12.6807 $355.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess